Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Rated Current | 300mA |
---|---|
Impedance | 60ohm |
Common Mode Filter Case | 1.2mm x 1mm x 0.9mm |
Case Dimensions | 1.2mm x 1mm x 0.9mm |
DC Current Max | 300mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CM01S600T?
Additional datasheets, footprints and schematics for CM01S600T are listed on our Part Details page. You can also find images and similar parts to CM01S600T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM01S600T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM01S600T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM01S600T fall under?
The CM01S600T is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to CM01S600T when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM01S600T you can contact the distributor directly for product support, shipping queries etc.
Is the CM01S600T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM01S600T have stock available?
There is no stock from authorised distributors for CM01S600T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM01S600T often in real-time on the comparison pages.
What if I can't find stock of CM01S600T?
You can fill out our help required form which you can use to request a quote for CM01S600T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.