Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RSTI-5854 |
No distributors results available
Conductor Material | Aluminum/Copper |
---|---|
Number of Cores | 1 |
Conductor Diameter | 10.3 – 19.2mm |
Insulation Diameter | 21.3 – 34.6mm |
Cross-Section Range | 95 – 240mm² |
Voltage Class | ≤ 24kV |
Design Specification | HD629.1-S2 |
UL Rating | No |
Halogen Free | Yes |
Marine-Offshore-Shipbuilding Certified | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | T-Connector |
Non-Toxic & Non-Corrosive Emission | Yes |
Emission Free | Yes |
Installation Instruction | Spanish |
Product Availability | EMEA, ASIA, ANZPAC, AMERICAS |
Technology | Separable Connector |
Cable Shield Style | Copper Wire |
Bushing Type | 1250A, 630A |
Insulation | Polymeric |
Screened | Yes |
Connector Type | Mechanical |
Product Family | RSTI |
Where can I find additional details, specifications and documents for a CM0012-009?
Additional datasheets, footprints and schematics for CM0012-009 are listed on our Part Details page. You can also find images and similar parts to CM0012-009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM0012-009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM0012-009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM0012-009 fall under?
The CM0012-009 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.
Can I view similar or alternative parts?
You can view similar parts to CM0012-009 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM0012-009 you can contact the distributor directly for product support, shipping queries etc.
Is the CM0012-009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM0012-009 have stock available?
There is no stock from authorised distributors for CM0012-009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM0012-009 often in real-time on the comparison pages.
What if I can't find stock of CM0012-009?
You can fill out our help required form which you can use to request a quote for CM0012-009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.