1923597-1 Part Information
Details for 1923597-1 by TE Connectivity
Power Systems>Power Systems Connectors>Mechanical Connectors
Part Downloads
Part Specifications
Conductor Material | Aluminum-Copper |
Number of Contact Bolts | 2 |
Palm Hole Diameter | 16 |
Conductor Cross-Section | 95 – 240mm² |
Bolt Head Size (Across Flats) | 19mm |
Voltage Class | ≤ 42kV |
Application Type | Plug-in Termination |
Indoor Use | Yes |
Outdoor Use | Yes |
Product Availability | AMERICAS, ASIA, ANZPAC, China, EMEA |
Underground Network Component Type | Terminal Lug |
Technology | Shear Bolt |
Material | Aluminum |
Compatible Parts
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1923597-1?
Additional datasheets, footprints and schematics for 1923597-1 are listed in our Part Details tab. You can also find the 1923597-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1923597-1 in the Pricing & Inventory tab next to part details. You can view 1923597-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1923597-1 fall under?
The 1923597-1 is listed under Power Systems > Power Systems Connectors > Mechanical Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1923597-1 when available in the Mechanical Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1923597-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1923597-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1923597-1 have stock available?
There is no stock from authorised distributors for 1923597-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1923597-1 often in real-time on the comparison pages.
What if I can't find stock of 1923597-1?
You can fill out our help required form which you can use to request a quote for 1923597-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.