Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.28
Balance / Scale Type | Electronic Balance |
---|---|
Load Weight Max | 150g |
Resolution (g) | 0.1g |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Battery Size Code | AAA |
Range | 150g |
Repeatability | 0.1g |
Pocket Weigh Scales,150g | RS |
Pocket Balance, Max 150G | Newark Electronics |
POCKET BALANCE, MAX 150G | element14 |
Kern CM 150-1N Pocket Balance 0.1g | Rapid Electronics |
Where can I find additional details, specifications and documents for a CM 150-1 N?
Additional datasheets, footprints and schematics for CM 150-1 N are listed on our Part Details page. You can also find images and similar parts to CM 150-1 N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM 150-1 N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM 150-1 N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM 150-1 N fall under?
The CM 150-1 N is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to CM 150-1 N when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM 150-1 N you can contact the distributor directly for product support, shipping queries etc.
Is the CM 150-1 N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM 150-1 N have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for CM 150-1 N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM 150-1 N often in real-time on the comparison pages.
What if I can't find stock of CM 150-1 N?
You can fill out our help required form which you can use to request a quote for CM 150-1 N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.