Status: | Active |
---|---|
Series: | CLT3-4B |
RoHS: | Compliant |
Prices starting from US$1.30
Operating ambient temperature: - 25 to 85° C |
4 channel topology |
Current limiter:IGEN = 3 mAInput current limiter activation voltage < 5 VTemperature compensated operation |
Wide range input dc Voltage:VI= - 0.3 to 30 V with RI = 0VI = - 30 to 30 V with RI = 1.8 kΩLow side configuration with common ground |
Input protection (RI = 1.2 kΩ):IEC 61000-4-2 electrostatic discharge ESD, Class 3In contact, ± 6 kV; in air, ± 8 kVLevel B: temporary disruption; no change of opto-coupler stateIEC 61000-4-5 voltage surge, Class 3± 1000 V with 42 Ω serial resistor in differential modeLevel B: temporary disruptionIEC 61000-4-4 transient burst immunity± 4 kV peak voltage; 5 kHz repetitive rateLevel A: fully functional |
Opto-coupler drive:No coupler activation below 1.5 mA input current |
Product Specifications |
---|
DS2731 Current limited over-voltage protected quad digital termination |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Self-powered Digital Inputs with CLT03-2Q3 Narrated English notes (.pdf) |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
ST companion chips for USB Type-C - Protection & RF IPDs |
Data 4-way OV & OC protector CLT3-4BT6 | RS |
Dgtl, Termination, Quad, 20Tssop | Newark Electronics |
30 V 5 mA Current Limited Over-Voltage Protected Quad Digital Termination | Future Electronics |
Digital Termination 20-Pin TSSOP Tube | Avnet America |
DGTL, TERMINATION, QUAD, 20TSSOP | element14 |
Where can I find additional details, specifications and documents for a CLT3-4BT6?
Additional datasheets, footprints and schematics for CLT3-4BT6 are listed on our Part Details page. You can also find images and similar parts to CLT3-4BT6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLT3-4BT6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLT3-4BT6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLT3-4BT6 fall under?
The CLT3-4BT6 is listed under Protections and EMI filters > EMI filters and Application-Specific Integrated Products (ASIP) > Application-Specific Integrated Products (ASIP).
Can I view similar or alternative parts?
You can view similar parts to CLT3-4BT6 when available in the Application-Specific Integrated Products (ASIP) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLT3-4BT6 you can contact the distributor directly for product support, shipping queries etc.
Is the CLT3-4BT6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for CLT3-4BT6 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for CLT3-4BT6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLT3-4BT6 often in real-time on the comparison pages.
What if I can't find stock of CLT3-4BT6?
You can fill out our help required form which you can use to request a quote for CLT3-4BT6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.