Status: | Unknown |
---|---|
Series: | CL-SB Series |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
1,100
in stock
|
Buy Now | |
element14
from US$1.14
|
1,100
in stock
|
Buy Now | |
RS
from US$0.44
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
119
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$1.64
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Switch Operation | - |
Switch Mounting | SMD |
Product Range | CL-SB Series |
Contact Current Max | 200mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 12V |
Orientation | Vertical |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CL-SB-22B-02T?
Additional datasheets, footprints and schematics for CL-SB-22B-02T are listed on our Part Details page. You can also find images and similar parts to CL-SB-22B-02T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL-SB-22B-02T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL-SB-22B-02T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL-SB-22B-02T fall under?
The CL-SB-22B-02T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CL-SB-22B-02T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL-SB-22B-02T you can contact the distributor directly for product support, shipping queries etc.
Is the CL-SB-22B-02T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL-SB-22B-02T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for CL-SB-22B-02T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL-SB-22B-02T often in real-time on the comparison pages.
What if I can't find stock of CL-SB-22B-02T?
You can fill out our help required form which you can use to request a quote for CL-SB-22B-02T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.