Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | - |
---|---|
Frequency Max | 13.56MHz |
RFID IC Type | Read Write |
Programmable Memory | - |
Output Power | - |
RF IC Case Style | - |
No. of Pins | - |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Current Consumption | - |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
ARM Cortex-M3 Microcontroller MIFARE PEGODA Contactless Smart Card Reader Software Tool | Avnet America |
Where can I find additional details, specifications and documents for a CLRD710 599?
Additional datasheets, footprints and schematics for CLRD710 599 are listed on our Part Details page. You can also find images and similar parts to CLRD710 599 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLRD710 599 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLRD710 599 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLRD710 599 fall under?
The CLRD710 599 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CLRD710 599 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLRD710 599 you can contact the distributor directly for product support, shipping queries etc.
Is the CLRD710 599 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLRD710 599 have stock available?
Authorised distributors including Farnell, Avnet America and Avnet Silica have stock available or on a lead time for CLRD710 599.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLRD710 599 often in real-time on the comparison pages.
What if I can't find stock of CLRD710 599?
You can fill out our help required form which you can use to request a quote for CLRD710 599 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.