Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.63
|
185
in stock
|
Buy Now | |
Chip One Stop
from US$4.35
|
361
in stock
|
Buy Now | |
Newark Electronics
from US$6.88
|
185
in stock
|
Buy Now | |
element14
from US$6.05
|
173
in stock
|
Buy Now | |
Avnet Silica
-
|
16,660
in stock
|
Buy Now | |
Future Electronics
from US$5.71
|
-
|
Buy Now | |
Avnet America
from US$5.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Frequency Min | - |
---|---|
Frequency Max | 13.56MHz |
RFID IC Type | Read Write |
Programmable Memory | - |
Output Power | - |
RF IC Case Style | HVQFN |
No. of Pins | 32Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Current Consumption | 17mA |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Rfid, Read, Write, 13.56Mhz, Hvqfn-32 | Newark Electronics |
RFID, READ, WRITE, 13.56MHZ, HVQFN-32 | Farnell |
NFC Reader/Writer 13.56MHz 17mA 2.5V to 5.5V 32-Pin HVQFN Tray | Avnet Silica |
CLR663 Series RFID Reader 13.56 MHz Iâ–“C, SPI, UART 2.5 V ~ 5.5 V - HVQFN-32 | Future Electronics |
Where can I find additional details, specifications and documents for a CLRC66303HNE?
Additional datasheets, footprints and schematics for CLRC66303HNE are listed on our Part Details page. You can also find images and similar parts to CLRC66303HNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLRC66303HNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLRC66303HNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLRC66303HNE fall under?
The CLRC66303HNE is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to CLRC66303HNE when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLRC66303HNE you can contact the distributor directly for product support, shipping queries etc.
Is the CLRC66303HNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLRC66303HNE have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Farnell, element14 and Avnet Silica have stock available or on a lead time for CLRC66303HNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLRC66303HNE often in real-time on the comparison pages.
What if I can't find stock of CLRC66303HNE?
You can fill out our help required form which you can use to request a quote for CLRC66303HNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.