Status: | Unknown |
---|---|
Series: | CLG-150 Series |
RoHS: | Unknown |
Output Power Max | 151.2W |
---|---|
Output Voltage Max | 24V |
Output Current | 6.3A |
LED Driver Mode | Constant Current |
Input Voltage Min | 90V |
Input Voltage Max | 265V |
Product Range | CLG-150 Series |
SVHC | No SVHC (12-Jan-2017) |
Depth | 38.8mm |
Dimming Control Type | PWM |
Efficiency | 90% |
Height | 38.8mm |
Length | 222.2mm |
No. of Channels | 1Channels |
No. of Outputs | 1Outputs |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +70°C |
Output Power | 151.2W |
Output Voltage | 24V |
Power Supply Mounting | Chassis |
Power Supply Output Type | Adjustable Fixed |
Termination Style | Flying Leads |
Width | 68mm |
LED DRIVER, AC-DC, CC, 6.3A, 24V | Farnell |
Led Driver, Ac-Dc, Cc, 24V, 151.2W | Newark Electronics |
Where can I find additional details, specifications and documents for a CLG-150-24A?
Additional datasheets, footprints and schematics for CLG-150-24A are listed on our Part Details page. You can also find images and similar parts to CLG-150-24A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLG-150-24A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLG-150-24A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLG-150-24A fall under?
The CLG-150-24A is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CLG-150-24A when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLG-150-24A you can contact the distributor directly for product support, shipping queries etc.
Is the CLG-150-24A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLG-150-24A have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CLG-150-24A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLG-150-24A often in real-time on the comparison pages.
What if I can't find stock of CLG-150-24A?
You can fill out our help required form which you can use to request a quote for CLG-150-24A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.