Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.60
|
1,750
in stock
|
Buy Now | |
RS
from US$1.58
|
1,952
in stock
|
Buy Now | |
Heilind Electronics
from US$1.82
|
1,884
in stock
|
Buy Now | |
element14
from US$1.79
|
1,750
in stock
|
Buy Now | |
RS Americas
from US$2.29
|
1,105
in stock
|
Buy Now | |
Newark Electronics
from US$1.80
|
929
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.82
|
628
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
497
in stock
|
Buy Now | |
Future Electronics
from US$1.62
|
-
|
Buy Now | |
TTI Europe
from US$1.33
|
-
|
Buy Now | |
Relay Specialties
from US$57.88
|
-
|
Buy Now |
Product Range | CL Series |
---|---|
Disc Size | 23.62mm |
Zero Power Resistance at 25°C | 120ohm |
Approvals | UL |
Maximum Energy Rating at 25°C | 36J |
Maximum Steady State Current at 25°C | 2A |
SVHC | No SVHC (15-Jan-2018) |
NTC Inrush Current Limiter,CL Series | RS |
TEMP SENSOR, 120 OHM, 2A | Heilind Electronics |
NTC THERMISTOR, 120R, DISC 23.62MM | element14 |
Thermistor, ICL, NTC, Res 120 Ohms, Tol 25%,Radial, Disc, Cur-Rtg 2 A, Dia-Max 0.93 In | Amphenol Advanced Sensors CL-90 | RS Americas |
Ntc Inrush Current Limiter, 120 Ohm | Newark Electronics |
Thermistor NTC 120 Ohm ±25% 2-Pin | Avnet America |
CL Series 120 Ohm â–’ 25 % 2 A Radial Uninsulated Leads Thermistor Disc | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a CL-90?
Additional datasheets, footprints and schematics for CL-90 are listed on our Part Details page. You can also find images and similar parts to CL-90 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL-90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL-90 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL-90 fall under?
The CL-90 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to CL-90 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL-90 you can contact the distributor directly for product support, shipping queries etc.
Is the CL-90 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL-90 have stock available?
Authorised distributors including RS, Heilind Electronics, element14, Farnell and RS Americas have stock available or on a lead time for CL-90.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL-90 often in real-time on the comparison pages.
What if I can't find stock of CL-90?
You can fill out our help required form which you can use to request a quote for CL-90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.