Status: | Active |
---|---|
Series: | CL88031 |
RoHS: | Compliant |
The CL88030 and CL88031 LED Driver Integrated Circuits (ICs) are intended offline sequential linear LED drivers designed to provide LED power from a utility voltage input.
The CL88030/31 devices are designed to drive a long string of inexpensive, low-current LEDs directly from the AC mains. A basic driver circuit consists of Microchip’s CL88030/31 LED driver IC, four power FETs (six if using the CL88031), four resistors, two capacitors, and a bridge rectifier. Additional components are optional for various levels of transient protection. Adding an inexpensive NTC-thermistor assures over temperature protection (OTP). No EMI filters or power factor correction circuits are needed (unless the optional flicker-reduction feature is desired).
A string of series/parallel LEDs is tapped at four (or six) locations, called “taps”. Linear current regulators sink current at each tap through a single control point and are sequentially turned on and off. High efficiency is achieved by shutting off upstream regulators when downstream regulators achieve regulation. This makes controlling overall input current easier than trying to control multiple current paths by tracking the input sine wave voltage.
The CL88030/31 uses a self-commutation technique using only the tap currents themselves; this technique inherently provides smooth transitions from one regulator to the next, without relying on tap voltages or the rectified AC to coordinate the transitions.
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
200
in stock
|
Buy Now | |
Microchip Technology
from US$0.55
|
6,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
30
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
element14
from US$0.68
|
-
|
Buy Now | |
Farnell
from US$0.63
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Suitable for 120VAC/230VAC/277VAC Nominal Input Voltage |
---|
± 15% input voltage tolerance recommended |
Programmable Overtemperature Protection |
---|
Provides gradual reduction in light output with increasing temperature |
Active Line Regulation |
---|
Provides fairly constant output power over variations in AC line voltage |
Adjustable “knee” of regulation |
4 Taps(CL88030) or 6 Taps(CL88031) with Two Current Set Resistors |
---|
Allows optimization of THD |
Optional Reduced Flicker Index |
---|
Provides near-continuous power to the LEDs |
Reduces strobing |
Uses an external capacitor |
Compatible with Phase-cut Dimming, both Leading and Trailing Edge |
---|
Input Voltage Min (V) | 90 |
---|---|
Input Voltage Max (V) | 320 |
V OUT Max (VDC) | 0 |
Output Current (peak mA) | 0 |
Dimming | External |
Parallelable | Yes |
Package | 10-Ld DFN |
Features | 6-Tap, ALR, OTP, Io FET Dependent |
Pins | Packaging | 10 | DFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0239 |
Shipping Weight (kg) | 0.234849 |
Lead Count | 10 |
Package Type | DFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
Sequential Linear LED Driver, 002 w/ six GT output w/ BIAS-11V | Microchip Technology |
Microchip Technology, CL88031T-E/MF | RS |
Dfn 6-Tap Sequential Linear Led Driver Rohs Compliant: Yes |Microchip CL88031T-E/MF | Newark Electronics |
LED Driver 6-Ch 14 LEDs Phase Cut 10-Pin DFN T/R | Avnet America |
LED Lighting Drivers 6-Tap Sequential Linear LED Driver | Future Electronics |
LED DRIVER, SEQUENTIAL LINEAR, DFN-10 | element14 |
Where can I find additional details, specifications and documents for a CL88031T-E/MF?
Additional datasheets, footprints and schematics for CL88031T-E/MF are listed on our Part Details page. You can also find images and similar parts to CL88031T-E/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL88031T-E/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL88031T-E/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL88031T-E/MF fall under?
The CL88031T-E/MF is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to CL88031T-E/MF when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL88031T-E/MF you can contact the distributor directly for product support, shipping queries etc.
Is the CL88031T-E/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for CL88031T-E/MF have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Avnet America and Chip One Stop have stock available or on a lead time for CL88031T-E/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL88031T-E/MF often in real-time on the comparison pages.
What if I can't find stock of CL88031T-E/MF?
You can fill out our help required form which you can use to request a quote for CL88031T-E/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.