Status: | Active |
---|---|
Series: | CL7 |
RoHS: | Compliant |
Prices starting from US$1.08
100mA ±5% constant current drive |
Built-in reverse polarity protection |
Logic level enable |
Dimmable via EN pin |
Overtemperature protection |
90V max rating for transient immunity |
+Vin min (V) | 6.5 |
---|---|
+Vin max (V) | 90 |
Vout min (V) | 4.0 |
Vout max (V) | 90 |
Output Current (mA) | 100 |
Dimming | PWM |
Parallelable | Yes |
Package | SOIC-8 w/HS |
Features | OTP, reverse polarity protection |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +120C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.206061 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | Matte Tin |
LINEAR 100mA CONSTANT CURRENT LED DRIVER w/ENABLE | Microchip Technology |
Led Driver, Constant Current, Nsoic-8 | Newark Electronics |
LED DRVR 1-CH PWM 90V 0.12A 8-Pin SOIC T/R | Avnet America |
LINEAR 100mA CONSTANT CURRENT LED DRIVER w/ENABLE8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. CL7SG-G | RS Americas |
86X1758 | element14 |
LINEAR 100MA CONSTANT CURRENT LED DRIVER | Farnell |
Where can I find additional details, specifications and documents for a CL7SG-G?
Additional datasheets, footprints and schematics for CL7SG-G are listed on our Part Details page. You can also find images and similar parts to CL7SG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL7SG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL7SG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL7SG-G fall under?
The CL7SG-G is listed under LED Lighting Components > LED Driver ICs > LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to CL7SG-G when available in the LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL7SG-G you can contact the distributor directly for product support, shipping queries etc.
Is the CL7SG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for CL7SG-G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CL7SG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL7SG-G often in real-time on the comparison pages.
What if I can't find stock of CL7SG-G?
You can fill out our help required form which you can use to request a quote for CL7SG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.