Status: | Active |
---|---|
Series: | CL525 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.45
|
36,992
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
335
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
90
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now |
25mA ±10% constant current drive |
1.0V dropout |
90V rating for transient immunity |
Temperature compensated |
4.75 - 90V supply range |
+Vin min (V) | 4.75 |
---|---|
+Vin max (V) | 90 |
Vout min (V) | 1.0 |
Vout max (V) | 90 |
Output Current (mA) | 25 |
Dimming | No |
Parallelable | Yes |
Package | TO-252, TO-92 |
Pins | Packaging | 3 | TO-92 |
Temp Range | -40C to +125C |
Packing Media | Bag (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2034 |
Shipping Weight (kg) | 0.219 |
Lead Count | 3 |
Package Type | TO-92 |
Soldering Composition | Matte Tin |
LINEAR, FIXED CONSTANT CURRENT LED DRIVER | Microchip Technology |
Led Driver, Constant Current, To-92-3 | Newark Electronics |
CL525 Series 90 V 25 mA Fixed Constant-Current Linear LED Driver - TO-92-3 | Future Electronics |
LED DRVR 1-CH None 90V 0.0275A 3-Pin TO-92 Bag | Avnet America |
LINEAR, FIXED CONSTANT CURRENT LED DRIVER3 TO-92 BAG | Microchip Technology Inc. CL525N3-G | RS Americas |
LINEAR, FIXED CONSTANT CURRENT LED DRIVE | Farnell |
Where can I find additional details, specifications and documents for a CL525N3-G?
Additional datasheets, footprints and schematics for CL525N3-G are listed on our Part Details page. You can also find images and similar parts to CL525N3-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL525N3-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL525N3-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL525N3-G fall under?
The CL525N3-G is listed under LED Lighting Components > LED Driver ICs > LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to CL525N3-G when available in the LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL525N3-G you can contact the distributor directly for product support, shipping queries etc.
Is the CL525N3-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for CL525N3-G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for CL525N3-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL525N3-G often in real-time on the comparison pages.
What if I can't find stock of CL525N3-G?
You can fill out our help required form which you can use to request a quote for CL525N3-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.