Status: | Active |
---|---|
Series: | CL520 |
RoHS: | Compliant |
20mA ±10% constant current drive |
1.0V dropout |
90V rating for transient immunity |
Temperature compensated |
4.75 - 90V supply range |
+Vin min (V) | 4.75 |
---|---|
+Vin max (V) | 90 |
Vout min (V) | 1.0 |
Vout max (V) | 90 |
Output Current (mA) | 20 |
Dimming | No |
Parallelable | Yes |
Package | TO-252, TO-92 |
Pins | Packaging | 3 | DPAK |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.42 |
Shipping Weight (kg) | 0.501 |
Lead Count | 3 |
Package Type | DPAK |
Soldering Composition | Matte Tin |
Linear, Fixed Constant Current Led Driver 3 Dpak T/R Rohs Compliant: Yes |Microchip CL520K4-G | Newark Electronics |
LED DRVR 5V/9V/12V/15V/18V/24V 3-Pin(2+Tab) TO-252 | Avnet America |
LINEAR, FIXED CONSTANT CURRENT LED DRIVER | Microchip Technology |
LINEAR, FIXED CONSTANT CURRENT LED DRIVER3 DPAK T/R | Microchip Technology Inc. CL520K4-G | RS Americas |
Where can I find additional details, specifications and documents for a CL520K4-G?
Additional datasheets, footprints and schematics for CL520K4-G are listed on our Part Details page. You can also find images and similar parts to CL520K4-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL520K4-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL520K4-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL520K4-G fall under?
The CL520K4-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to CL520K4-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL520K4-G you can contact the distributor directly for product support, shipping queries etc.
Is the CL520K4-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for CL520K4-G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and EBV Elektronik have stock available or on a lead time for CL520K4-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL520K4-G often in real-time on the comparison pages.
What if I can't find stock of CL520K4-G?
You can fill out our help required form which you can use to request a quote for CL520K4-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.