Status: | Active |
---|---|
Series: | CL320 |
RoHS: | Compliant |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.10
|
7,301
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
7,301
in stock
|
Buy Now | |
element14
from US$1.15
|
7,301
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.19
|
3,264
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet America
from US$1.44
|
-
|
Buy Now | |
Microchip Technology
from US$1.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
±6.0% current accuracy @ 4.0 -15V |
90V standoff voltage |
Separate enable pins for each channel allow for PWM dimming |
Over-temperature protection |
8-Lead SOIC (w/Heat Slug) package |
+Vin min (V) | 6.5 |
---|---|
+Vin max (V) | 90 |
Vout min (V) | 4.0 |
Vout max (V) | 90 |
Output Current (mA) | 20 |
Dimming | PWM |
Parallelable | Yes |
Package | SOIC-8 w/HS |
Features | OTP, separate ENABLE pin |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +120C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.206061 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | Matte Tin |
3-Channel 20Ma Linear Led Driver | Newark Electronics |
3-CHANNEL 20MA LINEAR LED DRIVER | element14 |
IC: driver | Transfer Multisort Elektronik |
CL320 Series 90 V 20 mA Surface Mount 3-Channel Linear LED Driver - SOIC-8EP | Future Electronics |
LED DRVR 3-CH PWM 90V 0.022A 8-Pin SOIC | Avnet America |
3-CHANNEL 20mA LINEAR LED DRIVER | Microchip Technology |
Where can I find additional details, specifications and documents for a CL320SG-G?
Additional datasheets, footprints and schematics for CL320SG-G are listed on our Part Details page. You can also find images and similar parts to CL320SG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL320SG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL320SG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL320SG-G fall under?
The CL320SG-G is listed under LED Lighting Components > LED Driver ICs > LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to CL320SG-G when available in the LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL320SG-G you can contact the distributor directly for product support, shipping queries etc.
Is the CL320SG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for CL320SG-G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for CL320SG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL320SG-G often in real-time on the comparison pages.
What if I can't find stock of CL320SG-G?
You can fill out our help required form which you can use to request a quote for CL320SG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.