Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0124
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0200
|
No stock
|
Buy Now | |
Rutronik
from US$0.0124
|
100,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0157
|
88,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0169
|
64,000
in stock
|
Buy Now | |
Avnet America
from US$0.0188
|
28,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0187
|
12,100
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0180
|
1,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
72,000
in stock
|
Buy Now |
RoHS Compliant | Yes |
---|
KC 330pF 1206 5% 50V NP0 | Rutronik |
CL31 Series 330 pF 50 V ▒5 % Tolerance C0G SMT Multilayer Ceramic Capacitor | Future Electronics |
330PF 50V 5% 1206 | TTI Europe |
Multilayer Ceramic Capacitor, 330 pF, 50 V, ± 5%, C0G (NP0), 1206 [3216 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
SMD MLC Capacitor 330pF 50V COG 1206 | Schukat Electronic |
Multilayer Ceramic Capacitor, 330 pF, 50 V, � 5%, C0G (NP0), 1206 [3216 Metric] | Avnet Abacus |
Resistor, 1210, 4.3Mohm, 0.33W, 1/3W, ±300Ppm, ±5% Rohs Compliant: Yes |Samsung Electro-Mechanics CL31C331JBCNNNC | Newark Electronics |
Where can I find additional details, specifications and documents for a CL31C331JBCNNNC?
Additional datasheets, footprints and schematics for CL31C331JBCNNNC are listed on our Part Details page. You can also find images and similar parts to CL31C331JBCNNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL31C331JBCNNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL31C331JBCNNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL31C331JBCNNNC fall under?
The CL31C331JBCNNNC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CL31C331JBCNNNC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL31C331JBCNNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL31C331JBCNNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL31C331JBCNNNC have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for CL31C331JBCNNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL31C331JBCNNNC often in real-time on the comparison pages.
What if I can't find stock of CL31C331JBCNNNC?
You can fill out our help required form which you can use to request a quote for CL31C331JBCNNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.