Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0228
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0260
|
4,702,000
in stock
|
Buy Now | |
Rutronik
from US$0.0228
|
7,704,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0378
|
934,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0311
|
109,720
in stock
|
Buy Now | |
Micros
from US$0.0285
|
81,340
in stock
|
Buy Now | |
Avnet America
from US$0.0311
|
32,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0371
|
18,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
538,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
-
|
Buy Now | |
Avnet Asia
from US$0.0228
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
KC 2,2uF 1206 10% 50V X7R | Rutronik |
CL31 Series 2.2 uF 50 V ▒10% Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
2.2UF 50V 10% 1206 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer ceramic chip capacitor | Micros |
Multilayer Ceramic Capacitor, 2.2 uF, 50 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
SMD MLC Capacitor 2,2uF 50V X7R 1206 | Schukat Electronic |
Multilayer Ceramic Capacitor, 2.2 uF, 50 V, � 10%, X7R, 1206 [3216 Metric] | Avnet Abacus |
Resistor, 2512, 102Ohm, 1W, ±100Ppm, ±1% Rohs Compliant: Yes |Samsung Electro-Mechanics CL31B225KBHNNNE | Newark Electronics |
Where can I find additional details, specifications and documents for a CL31B225KBHNNNE?
Additional datasheets, footprints and schematics for CL31B225KBHNNNE are listed on our Part Details page. You can also find images and similar parts to CL31B225KBHNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL31B225KBHNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL31B225KBHNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL31B225KBHNNNE fall under?
The CL31B225KBHNNNE is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CL31B225KBHNNNE when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL31B225KBHNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL31B225KBHNNNE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL31B225KBHNNNE have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, Transfer Multisort Elektronik and Micros have stock available or on a lead time for CL31B225KBHNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL31B225KBHNNNE often in real-time on the comparison pages.
What if I can't find stock of CL31B225KBHNNNE?
You can fill out our help required form which you can use to request a quote for CL31B225KBHNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.