Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0262
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
1,176,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0483
|
178,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0489
|
79,180
in stock
|
Buy Now | |
Rutronik
from US$0.0416
|
46,000
in stock
|
Buy Now | |
RS
from US$0.12
|
28,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0262
|
10,000
in stock
|
Buy Now | |
element14
from US$0.07
|
9,963
in stock
|
Buy Now | |
Farnell
from US$0.07
|
9,963
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,748,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
CL31 Series 47 uF 6.3 V ▒20 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
47UF 6.3V 20% 1206 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
KC 47µF 1206 20% 6,3V X5R | Rutronik |
Ceramic capacitor 1206 X5R 6.3V 47uF | RS |
Multilayer Ceramic Capacitor, 47 uF, 6.3 V, ± 20%, X5R, 1206 [3216 Metric] | Avnet Asia |
Multilayer Ceramic Capacitor, 47 uF, 6.3 V, � 20%, X5R, 1206 [3216 Metric] | Avnet Abacus |
Cap, 47Uf, 6.3V, Mlcc, 1206 | Newark Electronics |
Where can I find additional details, specifications and documents for a CL31A476MQHNNNE?
Additional datasheets, footprints and schematics for CL31A476MQHNNNE are listed on our Part Details page. You can also find images and similar parts to CL31A476MQHNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL31A476MQHNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL31A476MQHNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL31A476MQHNNNE fall under?
The CL31A476MQHNNNE is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CL31A476MQHNNNE when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL31A476MQHNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL31A476MQHNNNE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL31A476MQHNNNE have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, Rutronik and RS have stock available or on a lead time for CL31A476MQHNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL31A476MQHNNNE often in real-time on the comparison pages.
What if I can't find stock of CL31A476MQHNNNE?
You can fill out our help required form which you can use to request a quote for CL31A476MQHNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.