Status: | Active |
---|---|
Series: | CL2 |
RoHS: | Compliant |
Prices starting from US$0.38
5.0 to 90V operating range (VA-B) |
20mA ±10% at 5.0 - 90V |
0.01%/°C typical temperature coefficient |
Available in TO-243AA (SOT-89), TO-252 (D-PAK), & TO-92 packages |
Can be paralleled for higher current |
+Vin min (V) | 5.0 |
---|---|
+Vin max (V) | 90 |
Vout min (V) | 5.0 |
Vout max (V) | 90 |
Output Current (mA) | 20 |
Dimming | External FET |
Parallelable | Yes |
Package | TO-252, TO-92, SOT-89 |
Pins | Packaging | 3 | TO-92 |
Temp Range | -40C to +125C |
Packing Media | Reverse tape and reel (2000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2034 |
Shipping Weight (kg) | 0.515 |
Lead Count | 3 |
Package Type | TO-92 |
Soldering Composition | Matte Tin |
LED DRIVER, TEMPERATURE COMPENSATED, CONSTANT CURRENT SOURCE | Microchip Technology |
Led Driver, Temperature Compensated, Constant Current Source 3 To-92 Rvt/R Rohs Compliant: Yes |Microchip CL2N3-G-P002 | Newark Electronics |
LED Lighting Drivers Linear Regulator for LEDs | Future Electronics |
LED DRVR 1-CH None 0.022A 3-Pin TO-92 T/R | Avnet America |
LED DRIVER, TEMPERATURE COMPENSATED, CONSTANT CURRENT SOURCE3 TO-92 RVT/R | Microchip Technology Inc. CL2N3-G-P002 | RS Americas |
Where can I find additional details, specifications and documents for a CL2N3-G-P002?
Additional datasheets, footprints and schematics for CL2N3-G-P002 are listed on our Part Details page. You can also find images and similar parts to CL2N3-G-P002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL2N3-G-P002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL2N3-G-P002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL2N3-G-P002 fall under?
The CL2N3-G-P002 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to CL2N3-G-P002 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL2N3-G-P002 you can contact the distributor directly for product support, shipping queries etc.
Is the CL2N3-G-P002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for CL2N3-G-P002 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for CL2N3-G-P002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL2N3-G-P002 often in real-time on the comparison pages.
What if I can't find stock of CL2N3-G-P002?
You can fill out our help required form which you can use to request a quote for CL2N3-G-P002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.