Status: | Active |
---|---|
Series: | CL25 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
361
in stock
|
Buy Now | |
Microchip Technology
from US$0.35
|
33,881
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
643
in stock
|
Buy Now | |
element14
from US$0.37
|
361
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
5.0 - 90V operating range (VA-B) |
25mA ±10% at 5.0 - 90V |
0.01%/°C typical temperature coefficient |
No external components (two terminal device) |
Can be paralleled for higher current |
+Vin min (V) | 5.0 |
---|---|
+Vin max (V) | 90 |
Vout min (V) | 5.0 |
Vout max (V) | 90 |
Output Current (mA) | 25 |
Dimming | External FET |
Parallelable | Yes |
Package | TO-92, SOT-89 |
Pins | Packaging | 3 | TO-92 |
Temp Range | -40C to +125C |
Packing Media | Bag (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2034 |
Shipping Weight (kg) | 0.219 |
Lead Count | 3 |
Package Type | TO-92 |
Soldering Composition | Matte Tin |
SIMPLE 90V, 25mA, TEMPERATURE COMPENSATED CONSTANT CURRENT LED DRIVER IC | Microchip Technology |
Led Driver, Constant Current, To-92-3 | Newark Electronics |
SIMPLE 90V, 25MA, TEMPERATURE COMPENSATE | element14 |
LED DRVR 1-CH External FET 90V 0.0275A 3-Pin TO-92 | Avnet America |
3 TO-92 BAGSIMPLE 90V, 25mA, TEMP COMPENSATED CONSTANT CURRENT LED DRIVE | Microchip Technology Inc. CL25N3-G | RS Americas |
Where can I find additional details, specifications and documents for a CL25N3-G?
Additional datasheets, footprints and schematics for CL25N3-G are listed on our Part Details page. You can also find images and similar parts to CL25N3-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL25N3-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL25N3-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL25N3-G fall under?
The CL25N3-G is listed under LED Lighting Components > LED Driver ICs > LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to CL25N3-G when available in the LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL25N3-G you can contact the distributor directly for product support, shipping queries etc.
Is the CL25N3-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for CL25N3-G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for CL25N3-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL25N3-G often in real-time on the comparison pages.
What if I can't find stock of CL25N3-G?
You can fill out our help required form which you can use to request a quote for CL25N3-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.