Status: | Active |
---|---|
Series: | CL220 |
RoHS: | Compliant |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.10
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.40
|
9,500
in stock
|
Buy Now | |
RS Americas
from US$0.96
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
-
|
Buy Now | |
Future Electronics
from US$1.60
|
-
|
Buy Now | |
Avnet America
from US$1.93
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
5.0 to 220V operating range (VA-B) |
20mA ±10% at 5.0 - 160V |
0.01% / °C typical temperature coefficient |
Available in TO-252 (D-PAK) and TO-220 packages |
Can be paralleled for higher current |
+Vin min (V) | 5.0 |
---|---|
+Vin max (V) | 220 |
Vout min (V) | 5.0 |
Vout max (V) | 220 |
Output Current (mA) | 20 |
Dimming | External FET |
Parallelable | Yes |
Package | DPAK, TO-220 |
Pins | Packaging | 3 | TO-220 |
Temp Range | -40C to +125C |
Packing Media | Conductive Tube (50) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.8902 |
Shipping Weight (kg) | 2.8 |
Lead Count | 3 |
Package Type | TO-220 |
Soldering Composition | Matte Tin |
SIMPLE, 220V, 20mA, TEMPERATURE-COMPENSATED, CONSTANT CURRENT LED DRIVER IC | Microchip Technology |
3 TO-220 TUBESIMPLE, 220V, 20mA, TEMPERATURE-COMPENSATED, CONSTANT CURRENT LED | Microchip Technology Inc. CL220N5-G | RS Americas |
Led Driver, Constant Current, To-220Ab-3 | Newark Electronics |
SIMPLE, 220V, 20MA, TEMPERATURE-COMPENSATED, CONSTANT CURRENT LED DRIVER IC | Future Electronics |
LED DRVR 1-CH External FET 220V 0.025A 3-Pin TO-220 Tube | Avnet America |
SIMPLE, 220V, 20MA, TEMPERATURE-COMPENSA | Farnell |
Where can I find additional details, specifications and documents for a CL220N5-G?
Additional datasheets, footprints and schematics for CL220N5-G are listed on our Part Details page. You can also find images and similar parts to CL220N5-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL220N5-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL220N5-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL220N5-G fall under?
The CL220N5-G is listed under LED Lighting Components > LED Driver ICs > LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to CL220N5-G when available in the LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL220N5-G you can contact the distributor directly for product support, shipping queries etc.
Is the CL220N5-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for CL220N5-G have stock available?
Authorised distributors including Microchip Technology, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for CL220N5-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL220N5-G often in real-time on the comparison pages.
What if I can't find stock of CL220N5-G?
You can fill out our help required form which you can use to request a quote for CL220N5-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.