Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
5.0 to 220V operating range (VA-B) |
20mA ±10% at 5.0 - 160V |
0.01% / °C typical temperature coefficient |
Available in TO-252 (D-PAK) and TO-220 packages |
Can be paralleled for higher current |
+Vin min (V) | 5.0 |
---|---|
+Vin max (V) | 220 |
Vout min (V) | 5.0 |
Vout max (V) | 220 |
Output Current (mA) | 20 |
Dimming | External FET |
Parallelable | Yes |
Package | DPAK, TO-220 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cl Bkr 20A/2Pole 120/240V 10K |Eaton Cutler Hammer CL220 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Ammeter Function | AC / DC Current |
---|---|
Current Measuring Range AC | 40A, 300A |
Current Measuring Range DC | 40A, 300A |
Ammeter Response Type | Mean Value |
Display Count | 4000 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CL220?
Additional datasheets, footprints and schematics for CL220 are listed on our Part Details page. You can also find images and similar parts to CL220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL220 you can contact the distributor directly for product support, shipping queries etc.
Is the CL220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL220 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for CL220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL220 often in real-time on the comparison pages.
What if I can't find stock of CL220?
You can fill out our help required form which you can use to request a quote for CL220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.