CL21B154KBFNNNE Passive Components by Samsung

CAPACITORS

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0057

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0057
340,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0088
154,000
in stock
Buy Now
Logo for Micros
Micros
from US$0.0086
14,000
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

KC 150nF 0805 10% 50V X7R | Rutronik
CL21 Series 0.15 uF 50 V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics
Multilayer ceramic chip capacitor | Micros
Capacitors Rohs Compliant: Yes |Samsung Electro-Mechanics CL21B154KBFNNNE | Newark Electronics
Multilayer Ceramic Capacitor, 0.15 uF, 50 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CL21B154KBFNNNE?

Additional datasheets, footprints and schematics for CL21B154KBFNNNE are listed on our Part Details page. You can also find images and similar parts to CL21B154KBFNNNE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CL21B154KBFNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B154KBFNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CL21B154KBFNNNE fall under?

The CL21B154KBFNNNE is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CL21B154KBFNNNE when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B154KBFNNNE you can contact the distributor directly for product support, shipping queries etc.

Is the CL21B154KBFNNNE RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CL21B154KBFNNNE have stock available?

Authorised distributors including Rutronik, Future Electronics, Micros, Newark Electronics and Avnet Abacus have stock available or on a lead time for CL21B154KBFNNNE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CL21B154KBFNNNE often in real-time on the comparison pages.

What if I can't find stock of CL21B154KBFNNNE?

You can fill out our help required form which you can use to request a quote for CL21B154KBFNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay