Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0216
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
52,000
in stock
|
Buy Now | |
Avnet America
from US$0.0272
|
448,000
in stock
|
Buy Now | |
Rutronik
from US$0.0216
|
244,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0304
|
136,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
48,513
in stock
|
Buy Now | |
element14
from US$0.0485
|
48,513
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0455
|
820
in stock
|
Buy Now | |
Avnet Abacus
-
|
616,000
in stock
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
RoHS Compliant | Yes |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
KC100nF0805 10%100VX7R ASTAGOM | Rutronik |
CL21 Series 0.1 uF 100 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805 | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL21B104KCC5PNC?
Additional datasheets, footprints and schematics for CL21B104KCC5PNC are listed on our Part Details page. You can also find images and similar parts to CL21B104KCC5PNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B104KCC5PNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B104KCC5PNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B104KCC5PNC fall under?
The CL21B104KCC5PNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21B104KCC5PNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B104KCC5PNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B104KCC5PNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21B104KCC5PNC have stock available?
Authorised distributors including Avnet America, Rutronik, Future Electronics, Farnell and Newark Electronics have stock available or on a lead time for CL21B104KCC5PNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B104KCC5PNC often in real-time on the comparison pages.
What if I can't find stock of CL21B104KCC5PNC?
You can fill out our help required form which you can use to request a quote for CL21B104KCC5PNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.