Status: | Unknown |
---|---|
Series: | P14 Series |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 10A |
Voltage Rating | 60VDC |
Contact Plating | Nickel over Tin Plated Contacts |
Connector Colour | Black |
Contact Material | Brass |
Contact Termination Type | Solder |
Product Range | P14 Series |
SVHC | No SVHC (15-Jan-2019) |
Conn, Banana, Plug, 10A, Solder, Blk | Newark Electronics |
CONN, BANANA, PLUG, 10A, SOLDER, BLK | element14 |
Where can I find additional details, specifications and documents for a CL1470F?
Additional datasheets, footprints and schematics for CL1470F are listed on our Part Details page. You can also find images and similar parts to CL1470F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL1470F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL1470F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL1470F fall under?
The CL1470F is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CL1470F when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL1470F you can contact the distributor directly for product support, shipping queries etc.
Is the CL1470F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL1470F have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CL1470F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL1470F often in real-time on the comparison pages.
What if I can't find stock of CL1470F?
You can fill out our help required form which you can use to request a quote for CL1470F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.