Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Internal Diameter | 11.25mm |
---|---|
External Diameter | - |
Fastener Material | Brass |
Thread Size - Metric | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Earthing Washer, Brass, 11.25Mm | Newark Electronics |
EARTHING WASHER, BRASS, 11.25MM | element14 |
Where can I find additional details, specifications and documents for a CL14423?
Additional datasheets, footprints and schematics for CL14423 are listed on our Part Details page. You can also find images and similar parts to CL14423 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL14423 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL14423 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL14423 fall under?
The CL14423 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Circular Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to CL14423 when available in the Circular Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL14423 you can contact the distributor directly for product support, shipping queries etc.
Is the CL14423 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL14423 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CL14423.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL14423 often in real-time on the comparison pages.
What if I can't find stock of CL14423?
You can fill out our help required form which you can use to request a quote for CL14423 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.