Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0019
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0038
|
136,000
in stock
|
Buy Now | |
Rutronik
from US$0.0023
|
684,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0024
|
596,000
in stock
|
Buy Now | |
Micros
from US$0.0042
|
136,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0032
|
99,600
in stock
|
Buy Now | |
Avnet America
from US$0.0029
|
8,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
956,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0019
|
-
|
Buy Now | |
Avnet Asia
from US$0.0024
|
-
|
Buy Now |
KC 12pF 0603 5% 50V NP0 | Rutronik |
CL10 Series 12 pF 50 V â–’5% Tolerance C0G SMT Multilayer Ceramic Capacitor | Future Electronics |
Ceramic cap 0603 C0G 50V 12pF (Reel) | RS |
Multilayer ceramic chip capacitor | Micros |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 12 pF, 50 V, ± 5%, C0G (NP0), 0603 [1608 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 12 pF, 50 V, � 5%, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
Samsung CL10C120JB8NNNC 12pF 5% 50V NPO 0603 Ceramic Chip Capacitor Reel 4k | Rapid Electronics |
Where can I find additional details, specifications and documents for a CL10C120JB8NNNC?
Additional datasheets, footprints and schematics for CL10C120JB8NNNC are listed on our Part Details page. You can also find images and similar parts to CL10C120JB8NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10C120JB8NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10C120JB8NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10C120JB8NNNC fall under?
The CL10C120JB8NNNC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CL10C120JB8NNNC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10C120JB8NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10C120JB8NNNC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL10C120JB8NNNC have stock available?
Authorised distributors including Rutronik, Future Electronics, RS, Micros and Transfer Multisort Elektronik have stock available or on a lead time for CL10C120JB8NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10C120JB8NNNC often in real-time on the comparison pages.
What if I can't find stock of CL10C120JB8NNNC?
You can fill out our help required form which you can use to request a quote for CL10C120JB8NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.