Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Capacitor,ceramic,10000Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant: Yes |Kyocera Avx CKR12BX103KR | Newark Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, � 10%, X7R, Axial Leaded | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | CKR12 Series, MIL-PRF-39014 |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Product Range | CKR12 Series, MIL-PRF-39014 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
RoHS Compliant | No |
Cap Ceramic 0.01uF 100V X7R 10% Axial (0.01%FR) Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CKR12BX103KR?
Additional datasheets, footprints and schematics for CKR12BX103KR are listed on our Part Details page. You can also find images and similar parts to CKR12BX103KR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKR12BX103KR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKR12BX103KR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKR12BX103KR fall under?
The CKR12BX103KR is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CKR12BX103KR when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKR12BX103KR you can contact the distributor directly for product support, shipping queries etc.
Is the CKR12BX103KR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CKR12BX103KR have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for CKR12BX103KR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKR12BX103KR often in real-time on the comparison pages.
What if I can't find stock of CKR12BX103KR?
You can fill out our help required form which you can use to request a quote for CKR12BX103KR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.