Status: | Unknown |
---|---|
Series: | CK Series |
RoHS: | Unknown |
No. of Switch Positions | 6 Position |
---|---|
No. of Poles | 2 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 150mA |
Contact Voltage AC Max | 250V |
Product Range | CK Series |
Illumination | Non Illuminated |
Contact Current DC Max | 150mA |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (15-Jan-2018) |
Angle | 30° |
Contact Resistance | 20mohm |
Indexing Angle | 30° |
No. of Mechanical Operations | 10000 |
No. of Positions | 6Ways |
Operating Temperature Max | -30°C |
Operating Temperature Min | 85°C |
Proof Voltage | 1500V |
Switch, 2Pole, 6Pos, Front/Rear Drive | Newark Electronics |
SWITCH, 2POLE, 6POS, FRONT/REAR DRIVE | Farnell |
Where can I find additional details, specifications and documents for a CK3610?
Additional datasheets, footprints and schematics for CK3610 are listed on our Part Details page. You can also find images and similar parts to CK3610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK3610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK3610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK3610 fall under?
The CK3610 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to CK3610 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK3610 you can contact the distributor directly for product support, shipping queries etc.
Is the CK3610 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK3610 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for CK3610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK3610 often in real-time on the comparison pages.
What if I can't find stock of CK3610?
You can fill out our help required form which you can use to request a quote for CK3610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.