CK12BX103K. Passive Components by KYOCERA AVX

CAP 0.01UF 50VDC X7R 10% AXL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.73

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.73
3,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.33
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant NO

Alternative Descriptions

Specialty Ceramic Capacitors 0.01uF 50V X7R 10% Axial 125C Bulk - Bulk | Future Electronics
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, ± 10%, X7R, Axial Leaded | Avnet America
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, � 10%, X7R, Axial Leaded | Avnet Abacus


CK12BX103K Capacitors by KEMET

CERAMIC CAPACITOR 0.01UF 50V, X7R, 10%, AXIAL

Status: Unknown
Series: CK12 Series, MIL-C11015
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 10000pF
Voltage Rating 50V
Product Range CK12 Series, MIL-C11015
Capacitance Tolerance ± 10%
Capacitor Terminals Axial Leaded
Dielectric Characteristic X7R
RoHS Compliant No

Alternative Descriptions

Ceramic Capacitor 0.01Uf 50V, X7R, 10%, Axial | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CK12BX103K.?

Additional datasheets, footprints and schematics for CK12BX103K. are listed on our Part Details page. You can also find images and similar parts to CK12BX103K. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CK12BX103K. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK12BX103K. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CK12BX103K. fall under?

The CK12BX103K. is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CK12BX103K. when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CK12BX103K. you can contact the distributor directly for product support, shipping queries etc.

Is the CK12BX103K. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CK12BX103K. have stock available?

Authorised distributors including Future Electronics, Avnet America, Newark Electronics and Avnet Abacus have stock available or on a lead time for CK12BX103K..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CK12BX103K. often in real-time on the comparison pages.

What if I can't find stock of CK12BX103K.?

You can fill out our help required form which you can use to request a quote for CK12BX103K. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay