Status: | Unknown |
---|---|
Series: | CK Series |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.25
|
242
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
7,565
in stock
|
Buy Now | |
Farnell
from US$2.35
|
7,330
in stock
|
Buy Now | |
element14
from US$3.00
|
7,231
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.79
|
3,303
in stock
|
Buy Now | |
Schukat Electronic
from US$1.75
|
2,310
in stock
|
Buy Now | |
Distrelec
from US$2.54
|
524
in stock
|
Buy Now | |
Micros
from US$1.71
|
50
in stock
|
Buy Now | |
RS Americas
from US$2.63
|
-
|
Buy Now |
No. of Switch Positions | 6 Position |
---|---|
No. of Poles | 2 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 150mA |
Contact Voltage AC Max | 250V |
Product Range | CK Series |
Illumination | Non Illuminated |
Contact Current DC Max | 150mA |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (15-Jan-2018) |
Bush Diameter | 10mm |
Bush Thread Length | 8mm |
Contact Current Rating | 5A |
Contact Resistance | 10mohm |
External Length / Height | 12.8mm |
Flammability Rating | UL94V-0 |
Indexing Angle | 30° |
No. of Mechanical Operations | 15000 |
No. of Positions | 6Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Shaft Diameter | 27.5mm |
Spindle Diameter | 6mm |
Spindle Length | 50mm |
Test Voltage | 1000V |
Rotary Switch, 6, 30°, 150Ma, 250V | Newark Electronics |
SWITCH, 2 POLE, 6 POS, 0.15A, 250V | Farnell |
Switch: rotary | Transfer Multisort Elektronik |
Rotary Switch 2x6 PC Contact | Schukat Electronic |
Lorlin Rotary Switch, Poles %3D 2, Positions %3D 6, 30°, PCB | Distrelec |
Rotary wafer switch,metric,BBM,2P 6way | RS |
Rotary switch | Micros |
Rotary wafer switch, metric, BBM,2P 6way | Lorlin CK1050 | RS Americas |
Where can I find additional details, specifications and documents for a CK1050?
Additional datasheets, footprints and schematics for CK1050 are listed on our Part Details page. You can also find images and similar parts to CK1050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK1050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK1050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK1050 fall under?
The CK1050 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to CK1050 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK1050 you can contact the distributor directly for product support, shipping queries etc.
Is the CK1050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK1050 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for CK1050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK1050 often in real-time on the comparison pages.
What if I can't find stock of CK1050?
You can fill out our help required form which you can use to request a quote for CK1050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.