Status: | Unknown |
---|---|
Series: | CK Series |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.25
|
651
in stock
|
Buy Now | |
element14
from US$6.41
|
7,892
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
7,856
in stock
|
Buy Now | |
Farnell
from US$2.35
|
7,810
in stock
|
Buy Now | |
Schukat Electronic
from US$1.72
|
4,540
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.04
|
1,599
in stock
|
Buy Now | |
Distrelec
from US$2.33
|
214
in stock
|
Buy Now | |
RS Americas
from US$2.63
|
-
|
Buy Now |
No. of Switch Positions | 12 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 150mA |
Contact Voltage AC Max | 250V |
Product Range | CK Series |
Illumination | Non Illuminated |
Contact Current DC Max | 150mA |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (15-Jan-2018) |
Bush Diameter | 10mm |
Bush Thread Length | 8mm |
Contact Current Rating | 5A |
Contact Resistance | 10mohm |
External Length / Height | 12.8mm |
Flammability Rating | UL94V-0 |
Indexing Angle | 30° |
No. of Mechanical Operations | 15000 |
No. of Positions | 12Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Shaft Diameter | 27.5mm |
Spindle Diameter | 6mm |
Spindle Length | 50mm |
Test Voltage | 1000V |
SWITCH, 1 POLE, 12 POS, 0.15A, 250V | element14 |
Rotary Switch, 12, 30°, 150Ma, 250V | Newark Electronics |
Rotary Switch 1x12 PC Contact | Schukat Electronic |
Switch: rotary | Transfer Multisort Elektronik |
Rotary wafer switch,metric,BBM,1P 12way | RS |
Lorlin Rotary Switch, Poles %3D 1, Positions %3D 12, 30°, PCB | Distrelec |
Rotary wafer switch, metric, BBM,1P 12way | Lorlin CK1049 | RS Americas |
Where can I find additional details, specifications and documents for a CK1049?
Additional datasheets, footprints and schematics for CK1049 are listed on our Part Details page. You can also find images and similar parts to CK1049 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK1049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK1049 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK1049 fall under?
The CK1049 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to CK1049 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK1049 you can contact the distributor directly for product support, shipping queries etc.
Is the CK1049 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK1049 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for CK1049.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK1049 often in real-time on the comparison pages.
What if I can't find stock of CK1049?
You can fill out our help required form which you can use to request a quote for CK1049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.