Status: | Unknown |
---|---|
Series: | CK Series |
RoHS: | Unknown |
No. of Switch Positions | 3 Position |
---|---|
No. of Poles | 4 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 150mA |
Contact Voltage AC Max | 250V |
Product Range | CK Series |
Illumination | Non Illuminated |
Contact Current DC Max | 1A |
Contact Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Rotary wafer switch,metric,MBB,4P 3way | RS |
Rotary Switch, 4P3T, 0.15A, 250Vac | Newark Electronics |
Rotary wafer switch, metric, MBB,4P 3way | Lorlin CK1042 | RS Americas |
ROTARY SWITCH, 4P3T, 0.15A, 250VAC | element14 |
Lorlin Rotary Switch, Poles %3D 4, Positions %3D 3, 30°, PCB | Distrelec |
Where can I find additional details, specifications and documents for a CK1042?
Additional datasheets, footprints and schematics for CK1042 are listed on our Part Details page. You can also find images and similar parts to CK1042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK1042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK1042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK1042 fall under?
The CK1042 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to CK1042 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK1042 you can contact the distributor directly for product support, shipping queries etc.
Is the CK1042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK1042 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for CK1042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK1042 often in real-time on the comparison pages.
What if I can't find stock of CK1042?
You can fill out our help required form which you can use to request a quote for CK1042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.