Status: | Unknown |
---|---|
Series: | CK Series |
RoHS: | Unknown |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.21
|
218
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
2,042
in stock
|
Buy Now | |
element14
from US$3.77
|
1,864
in stock
|
Buy Now | |
Farnell
from US$2.35
|
1,864
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.38
|
671
in stock
|
Buy Now | |
Distrelec
from US$2.55
|
535
in stock
|
Buy Now | |
Schukat Electronic
from US$2.18
|
315
in stock
|
Buy Now | |
RS Americas
from US$2.63
|
-
|
Buy Now |
No. of Switch Positions | 6 Position |
---|---|
No. of Poles | 2 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 150mA |
Contact Voltage AC Max | 250V |
Product Range | CK Series |
Illumination | Non Illuminated |
Contact Current DC Max | 150mA |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (15-Jan-2018) |
Contact Current Rating | 5A |
Contact Resistance | 20mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Shaft Diameter | 6mm |
Rotary Switch, 150Ma, 250V | Newark Electronics |
SWITCH, 2POLE, 6POS, METRIC, 0.15A, 250V | element14 |
Switch: rotary | Transfer Multisort Elektronik |
Lorlin Rotary Switch, Poles %3D 2, Positions %3D 6, 30°, PCB | Distrelec |
Rotary Switch 2x6 Solder Lug | Schukat Electronic |
Rotary wafer switch,metric,BBM,2P 6way | RS |
Rotary wafer switch, metric, BBM,2P 6way | Lorlin CK1030 | RS Americas |
Where can I find additional details, specifications and documents for a CK1030?
Additional datasheets, footprints and schematics for CK1030 are listed on our Part Details page. You can also find images and similar parts to CK1030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK1030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK1030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK1030 fall under?
The CK1030 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to CK1030 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK1030 you can contact the distributor directly for product support, shipping queries etc.
Is the CK1030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK1030 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for CK1030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK1030 often in real-time on the comparison pages.
What if I can't find stock of CK1030?
You can fill out our help required form which you can use to request a quote for CK1030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.