Status: | Unknown |
---|---|
Series: | CK06 Series MIL-C-11015/19 |
RoHS: | Unknown |
Capacitance | 2700pF |
---|---|
Voltage Rating | 200V |
Product Range | CK06 Series MIL-C-11015/19 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CAP, 2700PF, 200V, MLCC, RADIAL | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Capacitor,ceramic,2700Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant: Yes |Kyocera Avx CK06BX272K | Newark Electronics |
Cap Ceramic 0.0027uF 200V X7R 10% Radial 5.08mm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CK06BX272K?
Additional datasheets, footprints and schematics for CK06BX272K are listed on our Part Details page. You can also find images and similar parts to CK06BX272K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK06BX272K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK06BX272K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK06BX272K fall under?
The CK06BX272K is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CK06BX272K when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK06BX272K you can contact the distributor directly for product support, shipping queries etc.
Is the CK06BX272K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK06BX272K have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for CK06BX272K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK06BX272K often in real-time on the comparison pages.
What if I can't find stock of CK06BX272K?
You can fill out our help required form which you can use to request a quote for CK06BX272K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.