Status: | Unknown |
---|---|
Series: | CK05 Series MIL-C-11015/18 |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
590
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
952
in stock
|
Buy Now | |
element14
from US$0.68
|
952
in stock
|
Buy Now | |
Farnell
from US$0.67
|
952
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
612
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
14
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 220pF |
---|---|
Voltage Rating | 200V |
Product Range | CK05 Series MIL-C-11015/18 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor: ceramic | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | CK05 Series |
RoHS: | Unknown |
Capacitance | 220pF |
---|---|
Voltage Rating | 200V |
Product Range | CK05 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Climatic Category | 55/125/56 |
External Depth | 2.29mm |
External Length / Height | 4.83mm |
External Width | 4.83mm |
Height | 4.83mm |
Insulation Resistance | 100000Mohm |
Lead Diameter | 0.64mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Power Factor | 0.025 |
Proof Voltage | 500V |
Temperature Coeff. + | 15ppm/°C |
Temperature Coeff. - | -15ppm/°C |
Temperature Coefficient | ± 15ppm/°C |
Tolerance + | 15% |
Tolerance - | 10% |
Voltage Rating V DC | 200V |
Multilayer Ceramic Capacitor, Ck05 Series, 220 Pf, - 10%, X7R, 200 V, Radial Leaded Rohs Compliant: No |Kyocera Avx CK05BX221K | Newark Electronics |
CAP, 220PF, 200V, 10%, X7R | element14 |
Multilayer Ceramic Capacitor, 220 pF, 200 V, ± 10%, X7R, Radial Leaded | Avnet America |
Capacitor radial MCLC MIL CK05 220pF | RS |
CK Series 2.29 x 4.83 x 4.83 mm 220 pF 200V â–’10% LS=5.08mm Radial Lead Capacitor | Future Electronics |
Capacitor, Ceramic, 200 WVDC, +/- 10, CK05, +15, -25%, Radial Leaded | AVX CK05BX221K | RS Americas |
Status: | Unknown |
---|---|
Series: | CK05 Series |
RoHS: | Unknown |
Capacitance | 220pF |
---|---|
Voltage Rating | 200V |
Product Range | CK05 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.1mm |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a CK05BX221K?
Additional datasheets, footprints and schematics for CK05BX221K are listed on our Part Details page. You can also find images and similar parts to CK05BX221K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK05BX221K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK05BX221K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK05BX221K fall under?
The CK05BX221K is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CK05BX221K when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK05BX221K you can contact the distributor directly for product support, shipping queries etc.
Is the CK05BX221K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK05BX221K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for CK05BX221K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK05BX221K often in real-time on the comparison pages.
What if I can't find stock of CK05BX221K?
You can fill out our help required form which you can use to request a quote for CK05BX221K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.