Status: | Unknown |
---|---|
Series: | CK05 Series MIL-C-11015/18 |
RoHS: | Unknown |
Prices starting from US$0.18
Capacitance | 10pF |
---|---|
Voltage Rating | 200V |
Product Range | CK05 Series MIL-C-11015/18 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap 10Pf 200Vdc X7R 10% Rdl 5.08Mm Rohs Compliant: No |Kemet CK05BX100K | Newark Electronics |
CAP, 10PF, 200V, 10%, X7R | Farnell |
Status: | Unknown |
---|---|
Series: | CK05 Series |
RoHS: | Unknown |
Capacitance | 10pF |
---|---|
Voltage Rating | 200V |
Product Range | CK05 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
External Depth | 2.29mm |
External Length / Height | 4.83mm |
External Width | 4.83mm |
Height | 4.83mm |
Operating Temperature Range | -55°C to +125°C |
Capacitor, Ceramic | RS |
Multilayer Ceramic Capacitor, 10 pF, 200 V, ± 10%, X7R, Radial Leaded | Avnet America |
Capacitor, Ceramic, 10 pF, 200 WVDC, +/- 10, CK05, +15, -25%, Radial Leaded | AVX CK05BX100K | RS Americas |
Status: | Unknown |
---|---|
Series: | CK05 Series |
RoHS: | Unknown |
Capacitance | 10pF |
---|---|
Voltage Rating | 200V |
Product Range | CK05 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.1mm |
RoHS Compliant | No |
CAP, 10PF, 200V, 10%, X7R | element14 |
Where can I find additional details, specifications and documents for a CK05BX100K?
Additional datasheets, footprints and schematics for CK05BX100K are listed on our Part Details page. You can also find images and similar parts to CK05BX100K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK05BX100K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK05BX100K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK05BX100K fall under?
The CK05BX100K is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CK05BX100K when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK05BX100K you can contact the distributor directly for product support, shipping queries etc.
Is the CK05BX100K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK05BX100K have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for CK05BX100K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK05BX100K often in real-time on the comparison pages.
What if I can't find stock of CK05BX100K?
You can fill out our help required form which you can use to request a quote for CK05BX100K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.