Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1899277-0,
CJ4138-000 |
Adhesive Pre-Coat | No |
---|---|
Material Code | 12 |
Material Systems Code | 200 |
Material | Modified Fluoro-Elastomer |
Lipped | Yes |
Inside Diameter as Supplied | .394in, 10mm |
Government Qualified | No |
Approved Standards | SAE AS81765/4 |
Zugelassene Standards | SAE AS81765/4 |
Power Cable Accessory | No |
Molded Part Shape Code | 203 |
Adhesive Type | Adhesive Purchased Separately |
Adhesive Options | S1255-04 Separate Adhesive |
Fluid/Chemical Resistance | Long-Term Immersion at High Temperature |
Molded Part Shape | Straight |
Operating Temperature Range | -55 – 200°C, -67 – 392°F |
EMI Shielded Molded Boot Modified Fluoro-Elastomer Straight | Avnet America |
Heat Shrink Cable Boots & End Caps 203W301-12-G12-0 | Sager |
Where can I find additional details, specifications and documents for a CJ4138-000?
Additional datasheets, footprints and schematics for CJ4138-000 are listed on our Part Details page. You can also find images and similar parts to CJ4138-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJ4138-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ4138-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJ4138-000 fall under?
The CJ4138-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to CJ4138-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJ4138-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CJ4138-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJ4138-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CJ4138-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJ4138-000 often in real-time on the comparison pages.
What if I can't find stock of CJ4138-000?
You can fill out our help required form which you can use to request a quote for CJ4138-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.