Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$263.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$404.24
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$613.74
|
188
in stock
|
Buy Now | |
RS Americas
from US$463.46
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$381.61
|
5
in stock
|
Buy Now | |
Avnet America
from US$578.28
|
-
|
Buy Now | |
Carlton-Bates
from US$263.49
|
-
|
Buy Now | |
Sager
from US$663.60
|
-
|
Buy Now | |
Farnell
from US$322.32
|
-
|
Buy Now |
Supply Voltage | 250V |
---|---|
No. of Digital Outputs | 16 |
RoHS Compliant | Yes |
Plc I/O Unit, 16 Outputs, 24Vdc | Newark Electronics |
Digital output module,16 relay,2A per | RS |
PLC Expansion Module, 16 Relay Outputs, 250VAC/24VDC, 2A, CJ1W Series | Omron Automation CJ1W-OC211 | RS Americas |
Module: extension | Transfer Multisort Elektronik |
16PT. RELAY OUT CJ1 | Avnet America |
Contact Output Unit, 250 VAC/24 VDC Operating, 16 Outputs, Terminal Block Connection | Carlton-Bates |
Specialty Controllers 16pt. RELAY OUT CJ1 | Sager |
Where can I find additional details, specifications and documents for a CJ1W-OC211?
Additional datasheets, footprints and schematics for CJ1W-OC211 are listed on our Part Details page. You can also find images and similar parts to CJ1W-OC211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJ1W-OC211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ1W-OC211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJ1W-OC211 fall under?
The CJ1W-OC211 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Programmable Logic Controllers - PLCs > Digital Output PLCs.
Can I view similar or alternative parts?
You can view similar parts to CJ1W-OC211 when available in the Digital Output PLCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJ1W-OC211 you can contact the distributor directly for product support, shipping queries etc.
Is the CJ1W-OC211 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CJ1W-OC211 have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for CJ1W-OC211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJ1W-OC211 often in real-time on the comparison pages.
What if I can't find stock of CJ1W-OC211?
You can fill out our help required form which you can use to request a quote for CJ1W-OC211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.