Status: | Unknown |
---|---|
Series: | CJ Series |
RoHS: | Compliant |
No. of Digital Outputs | 8 |
---|---|
Product Range | CJ Series |
RoHS Compliant | Yes |
Plc Controller, 8-Digital O/P | Newark Electronics |
Digital output module,8 relay,2A per | RS |
8 PT.RELAY, ISOLATED, CJ1 | Avnet America |
PLC Expansion Module, 8 Point Relay Output, 2A, 24 VDC 250 VAC, CJ1W Series | Omron Automation CJ1W-OC201 | RS Americas |
Specialty Controllers CJ1WOD231 CJ1WOD231 | Sager |
DIGITAL OUTPUT PLC CONTROLLERS | Farnell |
Where can I find additional details, specifications and documents for a CJ1W-OC201?
Additional datasheets, footprints and schematics for CJ1W-OC201 are listed on our Part Details page. You can also find images and similar parts to CJ1W-OC201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJ1W-OC201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ1W-OC201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJ1W-OC201 fall under?
The CJ1W-OC201 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Programmable Logic Controllers - PLCs > Digital Output PLCs.
Can I view similar or alternative parts?
You can view similar parts to CJ1W-OC201 when available in the Digital Output PLCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJ1W-OC201 you can contact the distributor directly for product support, shipping queries etc.
Is the CJ1W-OC201 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CJ1W-OC201 have stock available?
Authorised distributors including Newark Electronics, RS, Avnet America, RS Americas and Sager have stock available or on a lead time for CJ1W-OC201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJ1W-OC201 often in real-time on the comparison pages.
What if I can't find stock of CJ1W-OC201?
You can fill out our help required form which you can use to request a quote for CJ1W-OC201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.