Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Material | Ceramic |
---|---|
Core Material | Ceramic |
Current Rating | 200mA |
DC Current Rating | 200mA |
DC Resistance Max | 2.8ohm |
Inductance | 220nH |
Inductance Tolerance | ± 5% |
Inductor Case Style | 0603 |
RoHS Compliant | Yes |
.22 UH 5% | TTI Europe |
Chip Inductor 220Nh 200Ma 5% 500Mhz | Newark Electronics |
Multilayer Inductor, 220 nH, 1.5 Ohm, ± 5%, 400 MHz, 300 mA, 0603 [1608 Metric] | Avnet America |
Ind1.6x.8x.8mm,220nH5%0.2A, non-shdSMDTape & Reel - 7 reel | Bourns CI160808-R22J | RS Americas |
Multilayer Inductor, 220 nH, 1.5 Ohm, � 5%, 400 MHz, 300 mA, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CI160808-R22J?
Additional datasheets, footprints and schematics for CI160808-R22J are listed on our Part Details page. You can also find images and similar parts to CI160808-R22J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CI160808-R22J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CI160808-R22J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CI160808-R22J fall under?
The CI160808-R22J is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CI160808-R22J when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CI160808-R22J you can contact the distributor directly for product support, shipping queries etc.
Is the CI160808-R22J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CI160808-R22J have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for CI160808-R22J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CI160808-R22J often in real-time on the comparison pages.
What if I can't find stock of CI160808-R22J?
You can fill out our help required form which you can use to request a quote for CI160808-R22J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.