Status: | Unknown |
---|---|
Series: | CI160808 Series |
RoHS: | Compliant |
Prices starting from US$0.0214
Inductance | 120nH |
---|---|
DC Resistance Max | 2ohm |
Self Resonant Frequency Min | 500MHz |
DC Current Rating | 250mA |
Inductor Case Style | 0603 [1608 Metric] |
Product Range | CI160808 Series |
Core Material | Ceramic |
RoHS Compliant | Yes |
Inductor, 120Nh, 500Mhz, 0603 Rohs Compliant: Yes |Bourns CI160808-R12J | Newark Electronics |
INDUCTOR, 120NH, 500MHZ, 0603 | element14 |
Multilayer Inductor, 120 nH, 1.2 Ohm, ± 5%, 500 MHz, 300 mA, 0603 [1608 Metric] | Avnet America |
Ind1.6x.8x.8mm,120nH5%0.25A, non-shdSMD | Bourns CI160808-R12J | RS Americas |
Multilayer Inductor, 120 nH, 1.2 Ohm, � 5%, 500 MHz, 300 mA, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CI160808-R12J?
Additional datasheets, footprints and schematics for CI160808-R12J are listed on our Part Details page. You can also find images and similar parts to CI160808-R12J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CI160808-R12J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CI160808-R12J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CI160808-R12J fall under?
The CI160808-R12J is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to CI160808-R12J when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CI160808-R12J you can contact the distributor directly for product support, shipping queries etc.
Is the CI160808-R12J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CI160808-R12J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for CI160808-R12J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CI160808-R12J often in real-time on the comparison pages.
What if I can't find stock of CI160808-R12J?
You can fill out our help required form which you can use to request a quote for CI160808-R12J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.