Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0214
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0263
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
4,000
in stock
|
Buy Now | |
element14
from US$0.0264
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0239
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.0214
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Ceramic |
---|---|
Core Material | Ceramic |
Current Rating | 300mA |
DC Current Rating | 300mA |
DC Resistance Max | 0.33ohm |
Inductance | 8.2nH |
Inductance Tolerance | ± 5% |
Inductor Case Style | 0603 |
RoHS Compliant | Yes |
Inductor, 8.2Nh, 3.5Ghz, 0603 Rohs Compliant: Yes |Bourns CI160808-8N2J | Newark Electronics |
INDUCTOR, 8.2NH, 3.5GHZ, 0603 | element14 |
8.2 NH 5% | TTI Europe |
Multilayer Inductor, 8.2 nH, 240 Milliohm, ± 5%, 3.5 GHz, 300 mA, 0603 [1608 Metric] | Avnet America |
Ind1.6x.8x.8mm,8.2nH5%0.3A, non-shdSMDTape & Reel - 7 reel | Bourns CI160808-8N2J | RS Americas |
Multilayer Inductor, 8.2 nH, 240 Milliohm, � 5%, 3.5 GHz, 300 mA, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CI160808-8N2J?
Additional datasheets, footprints and schematics for CI160808-8N2J are listed on our Part Details page. You can also find images and similar parts to CI160808-8N2J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CI160808-8N2J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CI160808-8N2J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CI160808-8N2J fall under?
The CI160808-8N2J is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CI160808-8N2J when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CI160808-8N2J you can contact the distributor directly for product support, shipping queries etc.
Is the CI160808-8N2J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CI160808-8N2J have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Farnell and Avnet America have stock available or on a lead time for CI160808-8N2J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CI160808-8N2J often in real-time on the comparison pages.
What if I can't find stock of CI160808-8N2J?
You can fill out our help required form which you can use to request a quote for CI160808-8N2J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.