Status: | Unknown |
---|---|
Series: | CI160808 Series |
RoHS: | Unknown |
Prices starting from US$0.0214
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0245
|
130
in stock
|
Buy Now | |
Chip One Stop
from US$0.0254
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
130
in stock
|
Buy Now | |
element14
from US$0.0264
|
130
in stock
|
Buy Now | |
Avnet America
from US$0.0214
|
-
|
Buy Now | |
RS Americas
from US$0.0300
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | CI160808 Series |
---|---|
Inductance | 4.7nH |
DC Current Rating | 300mA |
High Frequency Inductor Case | 0603 ^1608 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.28ohm |
Inductor, 4.7Nh, 0.3A, 0603, Multilayer | Newark Electronics |
INDUCTOR, 4.7NH, 0.3A, 0603, MULTILAYER | element14 |
Multilayer Inductor, 4.7 nH, 160 Milliohm, ± 0.3nH, 4 GHz, 300 mA, 0603 [1608 Metric] | Avnet America |
Ind1.6x.8x.8mm,4.7nH20%0.3A, non-shdSMDTape & Reel - 7 reel | Bourns CI160808-4N7D | RS Americas |
Multilayer Inductor, 4.7 nH, 160 Milliohm, � 0.3nH, 4 GHz, 300 mA, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CI160808-4N7D.?
Additional datasheets, footprints and schematics for CI160808-4N7D. are listed on our Part Details page. You can also find images and similar parts to CI160808-4N7D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CI160808-4N7D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CI160808-4N7D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CI160808-4N7D. fall under?
The CI160808-4N7D. is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to CI160808-4N7D. when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CI160808-4N7D. you can contact the distributor directly for product support, shipping queries etc.
Is the CI160808-4N7D. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CI160808-4N7D. have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CI160808-4N7D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CI160808-4N7D. often in real-time on the comparison pages.
What if I can't find stock of CI160808-4N7D.?
You can fill out our help required form which you can use to request a quote for CI160808-4N7D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.