Status: | Unknown |
---|---|
Series: | CI160808 Series |
RoHS: | Unknown |
Prices starting from US$0.0214
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0245
|
2,066
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
2,066
in stock
|
Buy Now | |
element14
from US$0.0264
|
2,066
in stock
|
Buy Now | |
Avnet America
from US$0.0214
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0241
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 22nH |
---|---|
Product Range | CI160808 Series |
DC Current Rating | 300mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.55ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 1.1GHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor, 22Nh, 0.3A, 0603, Multilayer | Newark Electronics |
INDUCTOR, 22NH, 0.3A, 0603, MULTILAYER | element14 |
Multilayer Inductor, 22 nH, 400 Milliohm, ± 5%, 1.6 GHz, 300 mA, 0603 [1608 Metric] | Avnet America |
Ind1.6x.8x.8mm,22nH5%0.3A, non-shdSMDTape & Reel - 7 reel | Bourns CI160808-22NJ | RS Americas |
22 NH 5% | TTI Europe |
Multilayer Inductor, 22 nH, 400 Milliohm, � 5%, 1.6 GHz, 300 mA, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CI160808-22NJ?
Additional datasheets, footprints and schematics for CI160808-22NJ are listed on our Part Details page. You can also find images and similar parts to CI160808-22NJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CI160808-22NJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CI160808-22NJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CI160808-22NJ fall under?
The CI160808-22NJ is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to CI160808-22NJ when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CI160808-22NJ you can contact the distributor directly for product support, shipping queries etc.
Is the CI160808-22NJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CI160808-22NJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for CI160808-22NJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CI160808-22NJ often in real-time on the comparison pages.
What if I can't find stock of CI160808-22NJ?
You can fill out our help required form which you can use to request a quote for CI160808-22NJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.