Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Material | Ceramic |
---|---|
Core Material | Ceramic |
Current Rating | 300mA |
DC Current Rating | 300mA |
DC Resistance Max | 0.1ohm |
Inductance | 1.5nH |
Inductance Tolerance | ± 0.3nH |
Inductor Case Style | 0603 |
RoHS Compliant | Yes |
Chip Inductor, 1.5Nh, 300Ma 0.3Nh, 10Ghz | Newark Electronics |
Multilayer Inductor, 1.5 nH, 100 Milliohm, ± 0.3nH, 6 GHz, 300 mA, 0603 [1608 Metric] | Avnet America |
Ind1.6x.8x.8mm,1.5nH20%0.3A, non-shdSMDTape & Reel - 7 reel | Bourns CI160808-1N5D | RS Americas |
Multilayer Inductor, 1.5 nH, 100 Milliohm, � 0.3nH, 6 GHz, 300 mA, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CI160808-1N5D?
Additional datasheets, footprints and schematics for CI160808-1N5D are listed on our Part Details page. You can also find images and similar parts to CI160808-1N5D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CI160808-1N5D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CI160808-1N5D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CI160808-1N5D fall under?
The CI160808-1N5D is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CI160808-1N5D when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CI160808-1N5D you can contact the distributor directly for product support, shipping queries etc.
Is the CI160808-1N5D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CI160808-1N5D have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for CI160808-1N5D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CI160808-1N5D often in real-time on the comparison pages.
What if I can't find stock of CI160808-1N5D?
You can fill out our help required form which you can use to request a quote for CI160808-1N5D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.