Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Material | Ceramic |
---|---|
Core Material | Ceramic |
Current Rating | 200mA |
DC Current Rating | 200mA |
DC Resistance Max | 0.5ohm |
Inductance | 12nH |
Inductance Tolerance | ± 5% |
Inductor Case Style | 0402 |
RoHS Compliant | Yes |
Ind1x.5x.5mm,12nH5%0.2A, non-shdSMDTape & Reel - 7 reel | Bourns CI100505-12NJ | RS Americas |
Chip Inductor, 12Nh 200Ma 5% 3.5Ghz | Newark Electronics |
Multilayer Inductor, 12 nH, 400 Milliohm, � 5%, 3.5 GHz, 200 mA, 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CI100505-12NJ?
Additional datasheets, footprints and schematics for CI100505-12NJ are listed on our Part Details page. You can also find images and similar parts to CI100505-12NJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CI100505-12NJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CI100505-12NJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CI100505-12NJ fall under?
The CI100505-12NJ is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CI100505-12NJ when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CI100505-12NJ you can contact the distributor directly for product support, shipping queries etc.
Is the CI100505-12NJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CI100505-12NJ have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet Abacus have stock available or on a lead time for CI100505-12NJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CI100505-12NJ often in real-time on the comparison pages.
What if I can't find stock of CI100505-12NJ?
You can fill out our help required form which you can use to request a quote for CI100505-12NJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.