Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0330
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0330
|
1,946
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
23,222
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
9,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
1,946
in stock
|
Buy Now | |
element14
from US$0.0360
|
1,946
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
1,840
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
1,228
in stock
|
Buy Now |
Insulator Body Material | PET (Polyester) |
---|---|
Thermal Conductivity | - |
Breakdown Voltage Vbr | - |
Thickness | 0.1mm |
Volume Resistivity | - |
Thermal Impedance | - |
Dielectric Strength | - |
Product Range | - |
Mylar Mount .465 in Long .145 in Wide Crystal Insulator | Future Electronics |
CRYSTAL INSULATOR TABS, 2 RECTANGULAR, LEAD, 0.465 LENG | Heilind Electronics |
Crystal Insulator, Rectangular, 0.1Mm | Newark Electronics |
CRYSTAL INSULATOR, RECTANGULAR, 0.1MM | element14 |
Crystal Insulator Tabs,2 Lead,0.465 Length,.219 Width,.005 Thick, Mylar, Clr | Bivar Inc. CI-192-028 | RS Americas |
Where can I find additional details, specifications and documents for a CI-192028?
Additional datasheets, footprints and schematics for CI-192028 are listed on our Part Details page. You can also find images and similar parts to CI-192028 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CI-192028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CI-192028 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CI-192028 fall under?
The CI-192028 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to CI-192028 when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CI-192028 you can contact the distributor directly for product support, shipping queries etc.
Is the CI-192028 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CI-192028 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for CI-192028.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CI-192028 often in real-time on the comparison pages.
What if I can't find stock of CI-192028?
You can fill out our help required form which you can use to request a quote for CI-192028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.