Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Contact Configuration | 4PST |
---|---|
Contact Voltage AC Max | 600V |
Contact Current AC Max | 400A |
Contact Voltage DC Max | 600V |
Contact Current DC Max | 400A |
RoHS Compliant | Yes |
Safety Sw, Non-Fusible, 4Pst, 400A, 600V | Newark Electronics |
Where can I find additional details, specifications and documents for a CHU465?
Additional datasheets, footprints and schematics for CHU465 are listed on our Part Details page. You can also find images and similar parts to CHU465 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHU465 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHU465 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHU465 fall under?
The CHU465 is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to CHU465 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHU465 you can contact the distributor directly for product support, shipping queries etc.
Is the CHU465 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHU465 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CHU465.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHU465 often in real-time on the comparison pages.
What if I can't find stock of CHU465?
You can fill out our help required form which you can use to request a quote for CHU465 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.