Status: | Unknown |
---|---|
Series: | CHS Series |
RoHS: | Unknown |
Prices starting from US$1.56
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 6V |
Contact Current DC Max | 100mA |
Product Range | CHS Series |
Switch Type | DIP |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CHS-08TA?
Additional datasheets, footprints and schematics for CHS-08TA are listed on our Part Details page. You can also find images and similar parts to CHS-08TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHS-08TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHS-08TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHS-08TA fall under?
The CHS-08TA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CHS-08TA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHS-08TA you can contact the distributor directly for product support, shipping queries etc.
Is the CHS-08TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHS-08TA have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CHS-08TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHS-08TA often in real-time on the comparison pages.
What if I can't find stock of CHS-08TA?
You can fill out our help required form which you can use to request a quote for CHS-08TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.